EN
  • EN
  • DE

MMBZ33VAL,215

Part No MMBZ33VAL,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 26VWM 46VC TO236AB / 46V Clamp 870mA Ipp Tvs Diode Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 26V (Max)
Voltage - Breakdown (Min) 31.35V
Voltage - Clamping (Max) @ Ipp 46V
Current - Peak Pulse (10/1000µs) 870mA
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 45pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number MMBZ33
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 934061802215,568-11224-1-ND,568-11224-2-ND,MMBZ33VAL,215-ND,568-11224-1,568-11224-2,1727-1686-6,568-11224-6-ND,1727-1686-1,568-11224-6,1727-1686-2
Standard Package 3,000
Win Source Part Number 1334919-MMBZ33VAL,215
Ultra Librarian 3D Model Ultra Librarian MMBZ33VAL,215 CAD Model

Description

The MMBZ33VAL,215 is a Zener diode designed for use in circuit protection applications.

  • Manufacturer: Nexperia USA Inc.
  • Channels: Two unidirectional and one bidirectional
  • Reverse Standoff Voltage (Typ): 26V (Max)
  • Breakdown Voltage (Min): 31.35V
  • Clamping Voltage (Max) @ Ipp: 46V
  • Power Peak Pulse: 40W
  • Package: TO-236AB
  • Technology: Surface mount
  • Applications: Automotive electronics, telecommunications, and power supplies

You May Also Be Interested in

Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5535 $52.5825
195+ $0.5178 $100.9710
300+ $0.5000 $150.0000
435+ $0.4643 $201.9705
565+ $0.4464 $252.2160
700+ $0.4286 $300.0200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,990 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess