EN
  • EN
  • DE

74HCT595D,112

Part No 74HCT595D,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description Counter Shift Registers 8BIT SHIFT REGISTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Nexperia USA Inc.
Series 74HCT
Package Tube
Product Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HCT595
Other Names 74HCT595D,1727-3805,2156-74HCT595D,112,2156-74HCT595D,112-NEX,568-3977-5,74HCT595D112,935009180112,568-3977-5,NEXNXP74HCT595D,112,74HCT595D
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257137-74HCT595D,112
Ultra Librarian 3D Model Ultra Librarian 74HCT595D,112 CAD Model

Description

The 74HCT595D,112 is a shift register logic type integrated circuit from Nexperia USA Inc.

  • Package: 16-SOIC (0.154", 3.90mm Width)
  • Output Type: Tri-State
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • Voltage Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 125°C
  • Status: Obsolete
  • Alternative Part: 74HCT595D

You May Also Be Interested in

Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
615+ $0.1636 $100.6140
950+ $0.1581 $150.1950
1,365+ $0.1470 $200.6550
1,770+ $0.1415 $250.4550
2,210+ $0.1360 $300.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,650 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess