EN
  • EN
  • DE

MMBZ15VDL,215

Part No MMBZ15VDL,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 12.8VWM 21.2VC TO236AB / 21.2V Clamp 1.9A Ipp Tvs Diode Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 12.8V (Max)
Voltage - Breakdown (Min) 14.3V
Voltage - Clamping (Max) @ Ipp 21.2V
Current - Peak Pulse (10/1000µs) 1.9A
Power - Peak Pulse 40W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 85pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number MMBZ15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1727-8161-6,1727-8161-2,1727-8161-1,934061809215,MMBZ15VDL,215-ND
Standard Package 3,000
Win Source Part Number 971151-MMBZ15VDL,215
Ultra Librarian 3D Model Ultra Librarian MMBZ15VDL,215 CAD Model

Description

The MMBZ15VDL,215 is a zener diode designed for circuit protection applications, particularly for TVS - Diodes.

  • Series: Automotive, AEC-Q101
  • Package: TO-236-3, SC-59, SOT-23-3
  • Channels: 2 Unidirectional
  • Reverse Standoff Voltage (Typ) (Max): 12.8V
  • Breakdown Voltage (Min): 14.3V
  • Voltage Clamping (Max) @ Ipp: 21.2V
  • Power Peak Pulse: 40W
  • Capacitance @ Frequency: 85pF @ 1MHz
  • Current - Peak Pulse (10/1000µs): 1.9A
  • Mounting Type: Surface Mount
  • Packaging: Tape & Reel
  • Standard Package: 3,000
  • RoHS3 Compliant: Yes
  • REACH Affected: No

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0481 $50.0240
2,540+ $0.0394 $100.0760
3,930+ $0.0382 $150.1260
5,410+ $0.0370 $200.1700
7,005+ $0.0357 $250.0785
9,350+ $0.0321 $300.1350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 1040 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess