EN
  • EN
  • DE

IP3088CX5,135

Part No IP3088CX5,135
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 40NH/42PF ESD SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Low Pass
Filter Order 5th
Technology LC (Pi)
Number of Channels 2
Center / Cutoff Frequency 175MHz (Cutoff)
Attenuation Value 40dB @ 800MHz ~ 1.5GHz
Resistance - Channel (Ohms) 18
Current 30 mA
Values L = 40nH (Total), C = 42pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications GSM, LAN, PCS, WAN
Mounting Type Surface Mount
Case / Package 5-WFBGA, WLCSP
Size / Dimension 0.050" L x 0.038" W (1.28mm x 0.96mm)
Height 0.028\
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1527814-IP3088CX5,135
Ultra Librarian 3D Model Ultra Librarian IP3088CX5,135 CAD Model

Description

N

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess