EN
  • EN
  • DE

BZX84-B16/DG/B3,21

Part No BZX84-B16/DG/B3,21
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 250MW TO236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode ±2% Surface Mount TO-236AB
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package TO-236AB
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865310-BZX84-B16/DG/B3,21
Ultra Librarian 3D Model Ultra Librarian BZX84-B16/DG/B3,21 CAD Model

Description

The BZX84-B16/DG/B3,21 is a Zener diode manufactured by Nexperia. It is designed to provide voltage regulation and protection against transient voltage surges in various electronic circuits. The 'B16' designation indicates a Zener voltage of approximately 16 volts. The diode comes in a small SOT-23 (TO-236AB) surface-mount package, making it suitable for space-constrained applications. Nexperia is known for its high-quality discrete, logic and MOSFET devices.

Applications:

  • Voltage regulation in mobile devices
  • Overvoltage protection in power supplies
  • Transient voltage suppression in industrial control systems
  • Signal line protection in communication equipment
  • Use in automotive electronics for voltage clamping

Features:

  • Zener voltage of 16V
  • Low reverse leakage current
  • High surge current capability
  • Small SOT-23 package
  • AEC-Q101 qualified for automotive applications

Benefits:

  • Precise voltage regulation at 16V
  • Effective protection against voltage transients
  • Compact size for high-density PCB layouts
  • High reliability in harsh environments
  • Suitable for automated assembly processes

Additional Details:

The BZX84-B16/DG/B3,21 Zener diode provides a stable voltage reference by maintaining a constant voltage across its terminals when the reverse voltage exceeds its Zener voltage. It offers fast response to transient voltage surges. The SOT-23 package is designed for efficient heat dissipation. The low reverse leakage current minimizes power consumption. Nexperia's manufacturing processes ensure high quality and reliability. The AEC-Q101 qualification ensures that the diode is suitable for demanding automotive applications. The device's construction provides good thermal stability. The BZX84-B16/DG/B3,21 offers a cost-effective solution for protecting sensitive circuits from voltage fluctuations and spikes.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3,705+ $0.0156 $57.7980
9,010+ $0.0129 $116.2290
13,890+ $0.0125 $173.6250
19,235+ $0.0120 $230.8200
24,755+ $0.0117 $289.6335
33,335+ $0.0104 $346.6840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 3705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess