EN
  • EN
  • DE

BZA456A,135

Part No BZA456A,135
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5.6VWM 8VC 6TSOP / 8V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5.6V
Voltage - Breakdown (Min) -
Voltage - Clamping (Max) @ Ipp 8V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 24W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 240pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74, SOT-457
Supplier Device Package 6-TSOP
Base Product Number BZA456
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362260-BZA456A,135
Ultra Librarian 3D Model Ultra Librarian BZA456A,135 CAD Model

Description

The BZA456A is a Zener diode designed for circuit protection against electrostatic discharge (ESD) and other transient voltage events.

  • Voltage - Reverse Standoff (Typ): 5.6V
  • Voltage - Clamping (Max) @ Ipp: 8V @ 3A
  • Power - Peak Pulse: 24W
  • Applications: General Purpose
  • Mounting Type: Surface Mount
  • Package / Case: 6-TSOP
  • Packaging: Tape & Reel (TR)
  • Series: Automotive
  • Ratings: AEC-Q100
  • Operating Temperature: -65°C ~ 150°C
  • Supplier Device Package: 6-TSOP
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1166 $50.1380
1,045+ $0.0957 $100.0065
1,620+ $0.0927 $150.1740
2,230+ $0.0897 $200.0310
2,885+ $0.0867 $250.1295
3,865+ $0.0777 $300.3105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess