The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BUK7620-55A,118

Part No BUK7620-55A,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 54A D2PAK
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $6.4773 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$8.6260
$51.756
15+
$7.0780
$106.170
22+
$6.8570
$150.854
31+
$6.6360
$205.716
39+
$6.4150
$250.185
53+
$5.7510
$304.803
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 30,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 54A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 1592pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 118W (Tc)
Maximum Rds On at Id,Vgs 20 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1025262-BUK7620-55A,118
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Sufficient

Description

The Nexperia USA Inc. BUK7620-55A,118 is an N-channel MOSFET that is suitable for use in various discrete semiconductor products. This MOSFET has a maximum power dissipation of 118W (Tc) and a drain-source breakdown voltage of 55V. The continuous drain current at 25°C is 54A (Tc), and the gate-source threshold voltage is 4V at 1mA. The maximum Rds On at Id, Vgs is 20 mOhm at 25A, 10V. This MOSFET is packaged in a D2PAK case and can operate in a temperature range of -55°C to 175°C (TJ). With a popularity rating of medium and sufficient supply and demand status, this MOSFET is a reliable choice for your electronic needs.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.