EN
  • EN
  • DE

BCP53-16/DG/B3X

Part No BCP53-16/DG/B3X
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048857-BCP53-16/DG/B3X
Categories OEM Parts(A-B)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCP53-16/DG/B3X CAD Model

Description

The BCP53-16/DG/B3X is a medium power PNP bipolar transistor from Nexperia, designed for switching and amplification purposes. This transistor offers a high current capability and low saturation voltage, making it suitable for a variety of applications.

Applications

  • General-purpose switching: Ideal for controlling circuits or devices with a small control signal.
  • Amplification: Used in audio amplifiers or signal boosters to increase signal strength.
  • Power management: Employed in voltage regulators or current limiters to ensure stable power delivery.
  • Motor control: Suitable for controlling small DC motors in various applications.
  • Driver circuits: Used as a driver for higher-power devices like relays or LEDs.

Features

  • High collector current (Ic = -1.5 A): Enables driving loads with substantial current requirements.
  • Low saturation voltage (VCEsat): Minimizes power dissipation and improves efficiency.
  • High current gain (hFE): Provides significant amplification for weak signals.
  • PNP polarity: Suitable for low-side switching applications.
  • Surface Mount Device (SMD): Designed for automated assembly processes, reducing manufacturing costs and improving reliability.

Benefits

  • Efficient switching: Low saturation voltage reduces power loss and heat generation.
  • High drive capability: Can handle relatively high currents, suitable for various loads.
  • Compact size: Surface mount package saves board space and enables smaller designs.
  • Improved reliability: Robust design ensures stable performance in demanding environments.
  • Simplified circuit design: High current gain simplifies biasing and reduces the number of components needed.

Additional Details

The BCP53-16/DG/B3X is housed in a SOT-89 package. It has a collector-base voltage (VCBO) of -80 V and a collector-emitter voltage (VCEO) of -80 V. The transition frequency (fT) is typically 50 MHz. It is RoHS compliant. The hFE is typically between 100 and 250. The operating junction temperature ranges from -65°C to +150°C. Its VCEsat is typically -0.5 V at Ic = -1 A.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess