EN
  • EN
  • DE

BAS20,215

Part No BAS20,215
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 200MA SOT23 / Diode Switching 200V 0.2A Automotive 3-Pin TO-236AB T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 200mA
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 100nA @ 150V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package TO-236AB (SOT23)
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 769677-BAS20,215
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name BAS20
Introduction Date April 01, 1996
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BAS20,215 CAD Model

Description

The Nexperia USA Inc. BAS20,215 is a standard diode type IC with an average rectified current (Io) of 200mA (DC).

  • Diode Type: Standard
  • Average Rectified Current (Io): 200mA (DC)
  • Reverse Recovery Time (trr): 50ns
  • Reverse Leakage Current (IS(off)): 100nA @ 150V
  • Package: TO-236-3, SC-59, SOT-23-3
  • Mounting Type: SMD
  • Series: BAS20
  • Introduction Date: April 01, 1996
  • Halogen-Free: Yes
  • Alternative Parts: BAS20, BAS20T, BAS20,235
  • Manufacturer Location: China, Malaysia
  • Estimated EOL Date: 2024
  • Quantity per Package: 3k pcs

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0668 $50.1000
1,825+ $0.0548 $100.0100
2,825+ $0.0531 $150.0075
3,895+ $0.0514 $200.2030
5,035+ $0.0497 $250.2395
6,730+ $0.0446 $300.1580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess