EN
  • EN
  • DE

BAS116QAZ

Part No BAS116QAZ
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE STD 75V 300MA DFN1010D3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 300mA
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3 µs
Current - Reverse Leakage @ Vr 5 nA @ 75 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Case / Package 3-XDFN Exposed Pad
Supplier Device Package DFN1010D-3
Operating Temperature - Junction -55°C ~ 150°C
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1491423-BAS116QAZ
Ultra Librarian 3D Model Ultra Librarian BAS116QAZ CAD Model

Description

N

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess