EN
  • EN
  • DE

74VHCT244PW,118

Part No 74VHCT244PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer Nexperia USA Inc.
Series 74VHCT
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74VHCT244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935289614118, 568-5181-1, 568-5181-6-ND, 74VHCT244PW118, 568-5181-2-ND, 1727-4363-1, 1727-4363-2, 568-5181-2, 568-5181-1-ND, 1727-4363-6, 568-5181-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858110-74VHCT244PW,118
Ultra Librarian 3D Model Ultra Librarian 74VHCT244PW,118 CAD Model

Description

The 858110-74VHCT244PW,118 is a 74VHCT series integrated circuit manufactured by Nexperia USA Inc.

  • Feature: Buffer, non-inverting 2 element 4 bit per element 3-state output 20-TSSOP.
  • Mounting Style: Surface mount.
  • Package: Reel-TR and 20-TSSOP (0.173", 4.40mm width).
  • Operating Temperature Range: -40°C ~ 125°C (TA).
  • Family Name: 74VHCT244.
  • Categories: Integrated circuits (ICs).
  • Case / Package: 20-TSSOP.
  • ECCN: EAR99.
  • Supply and Demand Status: Limited.
  • Quantity per Package: 2500.
  • MSL Level: 1 (Unlimited).
  • Estimated Production Lead Time: 26 weeks.
  • REACH Status: REACH Unaffected.
  • HTSUS: 8542.39.0001.
  • Other Part Numbers: 935289614118, 568-5181-1, 568-5181-6-ND, 74VHCT244PW118, 568-5181-2-ND, 1727-4363-1, 1727-4363-2, 568-5181-2, 568-5181-1-ND, 1727-4363-6, and 568-5181-6.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4827 $50.6835
255+ $0.3960 $100.9800
395+ $0.3837 $151.5615
540+ $0.3713 $200.5020
700+ $0.3589 $251.2300
935+ $0.3218 $300.8830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess