EN
  • EN
  • DE

74LVT16244BDL,112

Part No 74LVT16244BDL,112
Manufacturer Nexperia USA Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Part Number Series 74LVT16244
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811587-74LVT16244BDL,112
Ultra Librarian 3D Model Ultra Librarian 74LVT16244BDL,112 CAD Model

Description

The Nexperia USA Inc. 74LVT16244BDL,112 is a non-inverting buffer logic type.

  • Logic Type: Buffer
  • Elements: 4
  • Bits per Element: 4
  • Supplier Device Package: 48-SSOP
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Style: SMD
  • Output High Current: 32mA
  • Output Low Current: 64mA
  • Manufacturer Pack Quantity: 31
  • MSL Level: 1 (Unlimited)
  • Supply Voltage Range: 2.7V to 3.6V
  • Series: 74LVT16244

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8425 $62.7400
18+ $6.4357 $115.8426
28+ $6.2347 $174.5716
39+ $6.0326 $235.2714
50+ $5.8316 $291.5800
67+ $5.2287 $350.3229
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess