EN
  • EN
  • DE

74LVC06AD,118

Part No 74LVC06AD,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 6CH 1-INP 14SO / Inverter IC 6 Channel Open Drain 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74LVC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Open Drain
Voltage - Supply 1.2V ~ 5.5V
Current - Quiescent (Max) 40 µA
Current - Output High, Low -, 32mA
Logic Level - Low 0.12V ~ 0.8V
Logic Level - High 1.08V ~ 2V
Max Propagation Delay @ V, Max CL 2.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74LVC06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-2284-2-ND,568-2284-6,1727-3088-6,568-2284-1-ND,568-2284-6-ND,74LVC06AD-T,1727-3088-1,568-2284-2,568-2284-1,1727-3088-2,935265479118,74LVC06AD118
Standard Package 2,500
Win Source Part Number 1027105-74LVC06AD,118
Ultra Librarian 3D Model Ultra Librarian 74LVC06AD,118 CAD Model

Description

The 74LVC06AD,118 is a hex inverter with open-drain outputs from Nexperia's 74LVC family. This device is designed for low-voltage operation, typically used in applications requiring signal inversion and voltage translation. The open-drain configuration allows for flexible voltage level adaptation using an external pull-up resistor.

Applications

  • Level Shifting: Interfacing between different voltage domains in digital systems.
  • Signal Inversion: Implementing logic functions that require inverting signals.
  • Line Driving: Driving transmission lines and cables where controlled impedance is necessary.
  • Data Communication: Used in various data communication interfaces and protocols.
  • Microcontroller Applications: Interfacing with microcontrollers for control and monitoring.

Features

  • Low Voltage Operation: Operates from 1.65 V to 3.6 V.
  • Open-Drain Outputs: Provides flexible voltage level adaptation.
  • High-Speed: Offers fast propagation delays for quick signal processing.
  • Low Power Consumption: Minimizes power usage in battery-powered and energy-efficient applications.
  • ESD Protection: Enhanced electrostatic discharge protection.
  • Multiple Package Options: Available in various surface-mount packages.

Benefits

  • Versatile Level Shifting: Open-drain outputs allow for adapting to different voltage levels easily.
  • Efficient Signal Inversion: Provides reliable signal inversion with minimal signal distortion.
  • Improved System Performance: High-speed operation enhances system responsiveness.
  • Reduced Power Consumption: Low power usage contributes to energy-efficient designs.
  • Robust Operation: ESD protection ensures reliable operation in harsh environments.

Additional Details

The 74LVC06AD,118 features six independent inverters, each with an open-drain output. These outputs require an external pull-up resistor to define the high-level output voltage. The device is typically used in applications where level translation is needed between different voltage domains. The propagation delay is typically in the nanosecond range, making it suitable for high-speed applications. The device is RoHS compliant and available in surface-mount packages for efficient board assembly.

The operating temperature range is typically -40°C to +85°C, suitable for a wide range of industrial and commercial applications. The input and output pins are designed to withstand electrostatic discharge (ESD) events, enhancing the overall reliability of the device. Proper selection of the pull-up resistor is crucial for optimizing the performance of the open-drain outputs, considering factors like speed, power consumption, and noise immunity.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2633 $57.9260
535+ $0.2160 $115.5600
830+ $0.2091 $173.5530
1,140+ $0.2033 $231.7620
1,475+ $0.1964 $289.6900
1,975+ $0.1756 $346.8100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess