EN
  • EN
  • DE

74HCT2G14GV,125

Part No 74HCT2G14GV,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC SCHMITT TRIG DL INV 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5 V to 0.6 V
Logic Level - High 1.9 V to 2.1 V
Max Propagation Delay @ V, Max CL 32ns @ 4.5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SC-74, SOT-457
Win Source Part Number 1008718-74HCT2G14GV,125
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices
Ultra Librarian 3D Model Ultra Librarian 74HCT2G14GV,125 CAD Model

Description

The Nexperia USA Inc. 74HCT2G14GV,125 Inverter is a high-performance integrated circuit with Schmitt Trigger features.

  • Product Name: 74HCT2G14GV,125
  • Manufacturer: Nexperia USA Inc.
  • Type: Inverter with Schmitt Trigger
  • Circuits: 2
  • Inputs: 2
  • Current Output High and Low: 4mA
  • Maximum Propagation Delay @ 4.5V, 50pF: 32ns
  • Current Quiescent (max): 1μA
  • Logic Level - Low: 0.5 V to 0.6 V
  • Logic Level - High: 1.9 V to 2.1 V
  • Mounting: SMD (SMT)
  • Case / Package: 6-TSOP
  • Temperature Range: -40°C to 125°C
  • Supply Voltage - Operating: 4.5 V to 5.5 V
  • Applications: Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, and Portable Devices

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,430 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess