The 74HCT109PW,118 is a dual positive-edge triggered JK flip-flop with set and reset from Nexperia. This device features separate clock, reset (CLR), and set (SET) inputs, and complementary Q and Q\ outputs. It is part of the 74HCT family, which offers TTL-compatible input thresholds while maintaining CMOS low power consumption. The positive-edge triggering ensures that the flip-flop changes state only on the rising edge of the clock signal. It is supplied in a TSSOP-16 package.
Applications
- Shift registers
- Counters
- Frequency dividers
- Control circuits
- Data storage
Features
- Dual JK flip-flop
- Positive-edge triggered clock input
- Separate set and reset inputs
- Complementary Q and Q\ outputs
- TTL-compatible input thresholds
- CMOS low power consumption
- TSSOP-16 package
Benefits
- Versatile functionality due to JK flip-flop operation with set and reset.
- Easy integration with TTL logic due to TTL-compatible inputs.
- Reduced power consumption compared to TTL logic.
- Simplified design due to positive-edge triggering.
- Space-saving due to the TSSOP-16 package.
The 74HCT109PW,118 provides a reliable and versatile solution for implementing sequential logic functions. Its TTL-compatible inputs and low power consumption make it suitable for a wide range of applications. The separate set and reset inputs allow for asynchronous control of the flip-flop state. The device is available in a TSSOP-16 package for easy surface mount assembly.
Technical Specifications:
- Supply Voltage: 4.5 V to 5.5 V
- Operating Temperature: -40°C to +125°C
- Input Type: TTL Compatible
- Package: TSSOP-16
- Maximum Clock Frequency: Typically 37 MHz
- Quiescent Current: Typically 8 μA