EN
  • EN
  • DE

74HC4066BQ,115

Part No 74HC4066BQ,115
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X2 14DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 95 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 2 V to 10 V
Max Switch Time (Ton,Toff) 30ns, 20ns
-3db Bandwidth 200MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 1μA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-DHVQFN (2.5x3)
Win Source Part Number 1008461-74HC4066BQ,115
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74HC4066BQ,115 CAD Model

Description

The Nexperia USA Inc. 74HC4066BQ,115 is a SPST - NO integrated circuit with four circuits.

  • Circuits: 4 (SPST - NO)
  • Mounting Technology: Surface Mount Technology (SMT)
  • Package: 14-DHVQFN (2.5x3)
  • -3db Bandwidth: 200MHz
  • Channel-to-Channel Matching (ΔRon): 3 Ohm
  • Charge Injection and Crosstalk: Not Specified
  • Application: Industrial
  • Status: Active
  • Temperature Range - Operating: -40°C to 125°C (TA)
  • Maximum On Resistance: 95 Ohm
  • Max Switch Time (Ton,Toff): 30ns, 20ns
  • Channel Capacitance(CS off, CD off): 3.5pF
  • Max Leakage Current (IS off): 1μA
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0512 $51.8704
40+ $2.5035 $100.1400
62+ $2.4253 $150.3686
86+ $2.3470 $201.8420
111+ $2.2688 $251.8368
148+ $2.0341 $301.0468
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess