EN
  • EN
  • DE

LTC4361ITS8-2

Part No LTC4361ITS8-2
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Handheld/Mobile Devices PMIC TSOT-23-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Handheld/Mobile Devices
Current - Supply 220µA
Voltage - Supply 2.5V ~ 80V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Base Product Number LTC4361
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1349407-LTC4361ITS8-2
Ultra Librarian 3D Model Ultra Librarian LTC4361ITS8-2 CAD Model

Description

Product Overview: LTC4361ITS8-2 by Analog Devices Inc.

The LTC4361ITS8-2 is a robust overvoltage and overcurrent protection device designed by Analog Devices Inc., a leader in high-performance analog technology. This compact and efficient component is part of their LTC series, specifically engineered to safeguard sensitive electronic circuits from potentially damaging conditions.

Key Features:

  • Overvoltage Protection: The LTC4361ITS8-2 provides a precise overvoltage protection feature that automatically disconnects the load when the input voltage exceeds the preset threshold. This helps to prevent damage to downstream components caused by voltage surges.
  • Overcurrent Protection: In addition to overvoltage protection, this device also includes overcurrent protection, which limits the output current to a safe level during fault conditions, such as short circuits or excessive load.
  • Wide Operating Range: It operates over a wide voltage range, making it versatile for various applications and ensuring compatibility with numerous circuit designs.
  • Fast Response Time: The LTC4361ITS8-2 is designed to respond quickly to fault conditions, ensuring that protection mechanisms are engaged promptly to minimize the risk of damage.
  • Low Quiescent Current: With a low quiescent current draw, this device helps in maintaining overall power efficiency, making it ideal for battery-powered and energy-conscious applications.
  • Compact Package: Housed in a small SOT-23 package, the LTC4361ITS8-2 is suitable for space-constrained applications where board real estate is at a premium.

Applications:

The LTC4361ITS8-2 is particularly useful in applications where reliable protection is crucial, such as:

  • Portable Electronic Devices
  • Automotive Electronics
  • Data Communication Systems
  • Industrial Control Systems
  • Power Supply Modules

With its combination of features, the LTC4361ITS8-2 from Analog Devices Inc. offers a comprehensive solution for protecting sensitive electronics against overvoltage and overcurrent events. Whether it's implemented in consumer gadgets or industrial machinery, this device ensures the longevity and reliability of electronic systems in a wide array of environments.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess