EN
  • EN
  • DE

74HC4053DB,118

Part No 74HC4053DB,118
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 120 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 2 V to 10 V
Dual Supply Voltage(V±) ±1.5 V to 5 V
Max Switch Time (Ton,Toff) 31ns, 29ns
-3db Bandwidth 170MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SSOP
Win Source Part Number 1008453-74HC4053DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4053DB,118 CAD Model

Description

The Nexperia USA Inc. 74HC4053DB,118 is a triple single-pole double-throw (SPDT) analog switch circuit integrated circuit (IC) that features a -3dB bandwidth of 170MHz.

  • Maximum On-Resistance: 120 Ohm
  • Single Supply Voltage (V+): 2V to 10V
  • Dual Supply Voltage (V±): ±1.5V to ±5V
  • Case/Package: 16-SSOP
  • Maximum Switch Time (Ton): 31ns
  • Maximum Switch Time (Toff): 29ns
  • Channel-to-Channel Matching (ΔRon): 6 Ohm
  • Channel Capacitance (CS off, CD off): 3.5pF

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1626 $50.4060
660+ $0.1524 $100.5840
1,020+ $0.1472 $150.1440
1,465+ $0.1369 $200.5585
1,900+ $0.1318 $250.4200
2,370+ $0.1266 $300.0420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,120 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess