EN
  • EN
  • DE

74HC4051BQ-Q100,11

Part No 74HC4051BQ-Q100,11
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8CH ANLG 16DHVQFN / 1 Circuit IC Switch 8:1 120Ohm 16-DHVQFN (2.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Number of Circuits 1
On-State Resistance (Max) 120Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm
Voltage - Supply, Single (V+) 2V ~ 10V
Voltage - Supply, Dual (V±) ±1.5V ~ 5V
Switch Time (Ton, Toff) (Max) 51ns, 42ns
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Max) 400nA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Base Product Number 74HC4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935298446115
Standard Package 3,000
Win Source Part Number 960335-74HC4051BQ-Q100,11
Ultra Librarian 3D Model Ultra Librarian 74HC4051BQ-Q100,11 CAD Model

Description

The 960335-74HC4051BQ-Q100,11 is an automotive qualified multiplexer/demultiplexer integrated circuit.

  • Switch Circuit: Single
  • Voltage Supply (Single): 2V to 10V
  • Voltage Supply (Dual): ±1.5V to 5V
  • Maximum On-State Resistance: 120Ohm
  • Bandwidth: 180MHz
  • Channel-to-Channel Matching: 6Ohm
  • Package/Case: 16-VFQFN exposed pad
  • Device Supplier Package: 16-DHVQFN (2.5x3.5)
  • Operating Temperature Range: -40°C to 125°C
  • Alternative Parts Cross-Reference: 74HC4051PW-Q100,11, 74HC4051D-Q100,118, 74HC4052D-Q100,118, CD74HC4050NSR, and SN74HC02DR

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess