EN
  • EN
  • DE

74HC4017PW,118

Part No 74HC4017PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTER 10BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Nexperia USA Inc.
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 5
Reset Asynchronous
Timing Synchronous
Count Rate 83 MHz
Trigger Type Positive, Negative
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC4017
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371200-74HC4017PW,118
Ultra Librarian 3D Model Ultra Librarian 74HC4017PW,118 CAD Model

Description

The 74HC4017PW is a counter and divider integrated circuit (IC) from Nexperia USA Inc.

  • Package / Case: 16-TSSOP
  • Operating Temperature: -40°C to 125°C
  • Voltage - Supply: 2V to 6V
  • Function: Decade Counter
  • Timing: Synchronous
  • Direction: Up
  • Number of Elements: 1
  • Bits per Element: 5
  • Trigger Type: Positive, Negative
  • Count Rate: 83MHz

You May Also Be Interested in

Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
DECADE COUNTER 14-CDIP -55 TO 12
Lowest to $26.3113
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
Rochester Electronics
BINARY COUNTER, SYNCHRONOUS / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3789 $51.1515
325+ $0.3109 $101.0425
500+ $0.3012 $150.6000
690+ $0.2915 $201.1350
890+ $0.2817 $250.7130
1,190+ $0.2526 $300.5940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess