EN
  • EN
  • DE

74HC390D,653

Part No 74HC390D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description Counter ICs Dual decade ripple counter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 71MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008399-74HC390D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC390D,653 CAD Model

Description

The 74HC390D,653 is a counter IC manufactured by Nexperia USA Inc.

  • Type: Decade Counter
  • Elements: Two, each 4-bit
  • Supply Voltage Range: 2 V to 6 V
  • Temperature Range: -40°C to 125°C
  • Count Rate: 71MHz
  • Trigger Type: Negative Edge
  • Package: 16-SO
  • Mounting: SMD (SMT)
  • Reset: Asynchronous
  • Counting Direction: Up
  • Popularity: Popular
  • Status: Active
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Texas Instruments
54LS93 4-BIT BINARY COUNTER
Lowest to $21.6749
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
Counter IC Binary Counter 1 Element 4 Bit Positive, Negative 16-SO
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
National Semiconductor (TI)
DECADE COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5256 $52.5600
235+ $0.4313 $101.3555
360+ $0.4178 $150.4080
495+ $0.4043 $200.1285
640+ $0.3908 $250.1120
860+ $0.3504 $301.3440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,330 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess