EN
  • EN
  • DE

74HC2G66GT,115

Part No 74HC2G66GT,115
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX2 78OHM 8XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Nexperia USA Inc.
Package Tape & Reel
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 78Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Voltage - Supply, Single (V+) 2V ~ 10V
Switch Time (Ton, Toff) (Max) 20ns, 27ns
-3db Bandwidth 200MHz
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-XFDFN
Supplier Device Package 8-XSON, SOT833-1 (1.95x1)
Base Product Number 74HC2G66
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 422735-74HC2G66GT,115
Ultra Librarian 3D Model Ultra Librarian 74HC2G66GT,115 CAD Model

Description

The 422735-74HC2G66GT,115 is an analog switch integrated circuit (IC) that falls under the category of interface components. It is manufactured by Nexperia USA Inc.

  • Application: analog switching, multiplexing, and demultiplexing
  • Circuits: Two
  • Voltage Supply Range: 2V to 10V
  • On-State Resistance: 78 Ohm
  • -3db Bandwidth: 200MHz
  • Mounting: Surface mountable
  • Packaging: Tape & reel
  • Temperature Range: -40°C to 125°C
  • Status: Active

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess