EN
  • EN
  • DE

DELL VRTX-SFF-25-5MNF8 - PowerEdge VRTX 25x2.5 RACK 5MNF8

Part No DELL VRTX-SFF-25-5MNF8 - PowerEdge VRTX 25x2.5 RACK 5MNF8
Manufacturer Dell
Catalog Server
Description PowerEdge VRTX 25x2.5 RACK 5MNF8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1396471-DELL VRTX-SFF-25-5MNF8 - PowerEdge VRTX 25x2.5 RACK 5MNF8
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL VRTX-SFF-25-5MNF8 - PowerEdge VRTX 25x2.5 RACK 5MNF8 CAD Model

Description

Adapting the versatile and compact design of the PowerEdge VRTX series to a rack configuration, the DELL VRTX-SFF-25-5MNF8 model delivers exceptional performance and storage capacity, supporting 25x2.5"" drives. This particular SKU, 5MNF8, is tailored for businesses requiring a balance between high-density storage, processing power, and integrated networking capabilities in a rack form factor. It embodies the series' commitment to provide a unified, powerful platform that simplifies IT infrastructure from deployment to management. The VRTX 5MNF8 is engineered for flexibility and scalability, making it an excellent choice for small to mid-sized businesses looking to efficiently manage their growth in data, applications, and virtual environments. With its integrated features and compact design, the DELL VRTX-SFF-25-5MNF8 stands out as a multifaceted solution capable of handling diverse IT needs.

You May Also Be Interested in

Lenovo
ThinkSystem SR630 - Configured to order
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
IBM x3650M4 - Configured to order (LFF Backplane)
Need more? Email Us
Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
Express x3250 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess