EN
  • EN
  • DE

74HC2G66DP,125

Part No 74HC2G66DP,125
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 70 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 2 V to 10 V
Max Switch Time (Ton,Toff) 20ns, 27ns
-3db Bandwidth 200MHz
Max Leakage Current (IS off) 1μA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 1008367-74HC2G66DP,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC2G66DP,125 CAD Model

Description

The Nexperia USA Inc. 74HC2G66DP,125 is a 2-circuit SPST - NO switch integrated circuit designed for use in electronic circuits.

  • On Resistance: 70 Ohm (Max)
  • Supply Voltage: 2 V to 10 V
  • Switch Time (Ton,Toff): 20ns, 27ns (Max)
  • Crosstalk: -60dB @ 1MHz
  • Channel Matching: 3 Ohm (ΔRon)
  • Application: Integrated Circuits
  • Popularity: Popular

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess