The 74HC2G14GW-Q100H is a dual Schmitt-trigger inverter manufactured by Nexperia. This device is part of the 74HC family of logic gates, known for their high-speed operation and low power consumption. The Schmitt-trigger inputs provide enhanced noise immunity, making it suitable for applications in harsh electrical environments. The device is AEC-Q100 qualified, ensuring its reliability and suitability for automotive applications.
Applications
- Signal Conditioning
- Pulse Shaping
- Oscillator Circuits
- Automotive Control Systems
- Industrial Automation
Features
- Dual Inverter Configuration
- Schmitt-Trigger Inputs
- High-Speed Operation
- Low Power Consumption
- AEC-Q100 Qualified
Benefits
- Enhanced Noise Immunity: Schmitt-trigger inputs provide excellent noise margin, preventing false triggering in noisy environments.
- Reliable Signal Inversion: Provides accurate and reliable inversion of digital signals.
- Fast Switching Speeds: High-speed operation allows for use in time-critical applications.
- Energy Efficient: Low power consumption reduces overall system power requirements.
- Automotive Grade: AEC-Q100 qualification ensures high reliability and performance in automotive applications.
Additional Details
The 74HC2G14GW-Q100H operates over a wide supply voltage range, typically from 2V to 6V, making it compatible with various digital logic systems. The Schmitt-trigger inputs have a hysteresis voltage that reduces the effects of noise and signal ringing. The device is available in a small surface-mount package, allowing for high-density circuit layouts. It is commonly used in applications where clean and reliable signal inversion is required, such as in sensor interfaces, debounce circuits, and waveform generators. Nexperia's stringent quality control processes ensure the device meets or exceeds industry standards for performance and reliability. The datasheet provides detailed electrical characteristics, including propagation delay, input threshold voltages, and power consumption, allowing designers to optimize its performance in specific applications. The AEC-Q100 qualification means the device has undergone rigorous testing to ensure its suitability for automotive environments, including temperature cycling, humidity resistance, and vibration testing.