EN
  • EN
  • DE

74HC2G00DC,125

Part No 74HC2G00DC,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 20μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 7ns @ 6V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1008349-74HC2G00DC,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC2G00DC,125 CAD Model

Description

The 74HC2G00DC,125 is a dual 2-input NAND gate manufactured by Nexperia. This device belongs to the 74HC family of logic gates, known for their high-speed operation and low power consumption. It provides two independent NAND gate functions in a single package, making it suitable for a variety of digital logic applications.

Applications:

  • Digital Logic Circuits: Used in general-purpose digital logic circuits for implementing NAND gate functions.
  • Signal Inversion: Employed for signal inversion using the properties of NAND gates.
  • Data Multiplexing: Utilized in data multiplexing and demultiplexing applications.
  • Control Systems: Used in control systems for implementing logic functions and decision-making processes.
  • Consumer Electronics: Found in various consumer electronic devices for performing logic operations.

Features:

  • Dual 2-Input NAND Gates: Provides two independent NAND gate functions in a single package.
  • High Speed Operation: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • Small Package: Available in a compact package for space-saving applications.

Benefits:

  • Simplified Circuit Design: Simplifies circuit design by providing two NAND gate functions in one package.
  • Improved System Performance: Enables faster switching speeds and improves the overall performance of digital circuits.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Increased Design Flexibility: Offers flexibility in system design with a wide operating voltage range.
  • Space Savings: Allows for more compact and efficient designs with a small package size.

Additional Details:

The 74HC2G00DC,125 operates over a voltage range of 2V to 6V. It has a typical propagation delay of around 7ns at 5V. The output drive capability is typically 4mA. Its operating temperature range typically spans from -40°C to +125°C. The device is commonly packaged in a small SOT-353 or similar package. This NAND gate is essential in implementing various digital logic functions and ensures reliable and efficient operation in diverse electronic applications. Part number ,125 indicates tape and reel packaging.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3147 $50.3520
390+ $0.2583 $100.7370
600+ $0.2502 $150.1200
830+ $0.2421 $200.9430
1,070+ $0.2341 $250.4870
1,430+ $0.2098 $300.0140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,950 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess