EN
  • EN
  • DE

74HC164BQ-Q100X

Part No 74HC164BQ-Q100X
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT / Shift Shift Register 1 Element 8 Bit 14-DHVQFN (2.5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-DHVQFN (2.5x3)
Base Product Number 74HC164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355477-74HC164BQ-Q100X
Ultra Librarian 3D Model Ultra Librarian 74HC164BQ-Q100X CAD Model

Description

The 74HC164BQ-Q100X is an integrated circuit (IC) logic shift register manufactured by Nexperia USA Inc.

  • Series: 74HC
  • Application: Automotive
  • Operating Temperature: -40°C to 125°C
  • Voltage Supply Range: 2V to 6V
  • Output Type: Push-Pull
  • Function: 14-Bit Shift Register, Serial-to-Parallel
  • Package: 14-VFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess