EN
  • EN
  • DE

74AUP1G175GW,125

Part No 74AUP1G175GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL SC88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Max Frequency 300MHz
Max Propagation Delay @ V, Max CL 5.7ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Current - Quiescent 500nA
Input Capacitance 0.8pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 1007770-74AUP1G175GW,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G175GW,125 CAD Model

Description

The Nexperia USA Inc.'s 74AUP1G175GW,125 is a D-Type, non-inverted output type IC that comes in a 6-TSSOP, SC-88, SOT-363 package.

  • Type: D-Type
  • Output Type: Non-Inverted
  • Package: 6-TSSOP, SC-88, SOT-363
  • Maximum Propagation Delay: 5.7ns @ 3.3V and 30pF
  • Trigger Type: Positive Edge
  • Quiescent Current: 500nA
  • Input Capacitance: 0.8pF
  • Application: Reset
  • Maximum Frequency: 300MHz

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2904
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4227 $50.7240
290+ $0.3468 $100.5720
450+ $0.3360 $151.2000
620+ $0.3252 $201.6240
800+ $0.3143 $251.4400
1,065+ $0.2818 $300.1170
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess