EN
  • EN
  • DE

74AUP1G09GM,115

Part No 74AUP1G09GM,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE AND OD 1CH 2-INP 6XSON / AND Gate IC 1 Channel Open Drain 6-XSON, SOT886 (1.45x1)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74AUP
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Features Open Drain
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low -, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 12.7ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-XSON, SOT886 (1.45x1)
Package / Case 6-XFDFN
Base Product Number 74AUP1G09
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AUP1G09GM,115-ND,935288303115,1727-7881-6,1727-7881-1,1727-7881-2
Standard Package 5,000
Win Source Part Number 971479-74AUP1G09GM,115
Ultra Librarian 3D Model Ultra Librarian 74AUP1G09GM,115 CAD Model

Description

The 971479-74AUP1G09GM,115 is an AND Gate IC manufactured by Nexperia USA Inc.

  • Circuits: One
  • Package: Tape and reel
  • Series: 74AUP
  • Feature: Open drain
  • Logic Type: AND Gate
  • Inputs: Two
  • Maximum Propagation Delay: 12.7ns @ 3.3V and 30pF
  • Quiescent Current: 500nA
  • Current: 4mA
  • Logic Level High: 1.6V to 2V
  • Logic Level Low: 0.7V to 0.9V
  • Voltage Supply Range: 0.8V to 3.6V
  • Package: 6-XFDFN
  • Supplier Device Package: 6-XSON, SOT886 (1.45x1)
  • Operating Temperature Range: -40°C to 125°C
  • ECCN: EAR99
  • REACH: unaffected

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1838 $50.5450
665+ $0.1508 $100.2820
1,030+ $0.1461 $150.4830
1,415+ $0.1414 $200.0810
1,830+ $0.1367 $250.1610
2,450+ $0.1225 $300.1250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,890 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess