EN
  • EN
  • DE

74AUP1G08GW-Q100H

Part No 74AUP1G08GW-Q100H
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AUP
Package Tape & Reel
Product Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Features -
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Input Logic Level - Low 0.7V ~ 0.9V
Input Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 5-TSSOP
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AUP1G08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371109-74AUP1G08GW-Q100H
Ultra Librarian 3D Model Ultra Librarian 74AUP1G08GW-Q100H CAD Model

Description

The 74AUP1G08GW-Q100H is a single AND gate from the Automotive, AEC-Q100, 74AUP series manufactured by Nexperia USA Inc.

  • Series: Automotive, AEC-Q100, 74AUP
  • Mounting Type: Surface Mount
  • Voltage Supply: 0.8V to 3.6V
  • Logic Type: AND Gate
  • Inputs/Outputs: Single Input and Output
  • Propagation Delay (Max): 6.2ns @ 3.3V
  • Quiescent Current: 500nA
  • Output Current (Max): 4mA
  • Input Logic Level (Low): 0.7V to 0.9V
  • Input Logic Level (High): 1.6V to 2V

You May Also Be Interested in

Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess