EN
  • EN
  • DE

74AHC1G04GW,125

Part No 74AHC1G04GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC INVERTER 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSSOP
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1007448-74AHC1G04GW,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC1G04GW,125 CAD Model

Description

The 74AHC1G04GW,125 is an inverter logic IC from Nexperia USA Inc.

  • Logic Type: Inverter
  • Number of Inputs: 1
  • Current Output High: 8mA
  • Current Output Low: 8mA
  • Propagation Delay: 7.5ns @ 5V and 50pF
  • Quiescent Current Consumption: 1μA
  • Logic Level Low: 0.5V to 1.65V
  • Logic Level High: 1.5V to 3.85V
  • Package: 5-TSSOP
  • Mounting: Reel - TR
  • Operating Temperature: -40°C to 125°C
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0619 $50.1390
1,970+ $0.0508 $100.0760
3,050+ $0.0492 $150.0600
4,205+ $0.0476 $200.1580
5,435+ $0.0460 $250.0100
7,265+ $0.0413 $300.0445
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,360 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess