EN
  • EN
  • DE

74ABT00PW,118

Part No 74ABT00PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74ABT
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 50μA
Current - Output High, Low 15mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 764790-74ABT00PW,118
Popularity Medium
Supply and Demand Status Limited
Family Name 74ABT00
Introduction Date September 18, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 74ABT00PW,118 CAD Model

Description

The 74ABT00PW,118 from Nexperia USA Inc. is a 4-circuit NAND gate.

  • Logic Type: NAND gate
  • Inputs: 2
  • Output Current (High): 15mA
  • Output Current (Low): 20mA
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Maximum Propagation Delay: 3.6ns @ 5V (50pF CL)
  • Package: 14-TSSOP
  • Width: 0.173 inches (4.40mm)
  • Halogen-Free: Yes
  • Maximum Quiescent Current: 50μA
  • Category: ICs
  • Family Name: 74ABT00
  • Alternative Parts: 74ABT00N,112; 74ABT00N; 74ABT00DB,112
  • Introduction Date: September 18, 1995
  • EOL Date: 2026
  • Supply and Demand Status: Limited

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6417 $65.6680
90+ $1.3471 $121.2390
135+ $1.3051 $176.1885
185+ $1.2629 $233.6365
240+ $1.2208 $292.9920
320+ $1.0945 $350.2400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess