EN
  • EN
  • DE

1PS76SB70,135

Part No 1PS76SB70,135
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 70MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Cut Reel
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Current - Reverse Leakage @ Vr 10μA @ 70V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1002483-1PS76SB70,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS76SB70,135 CAD Model

Description

The 1PS76SB70,135 is a Schottky diode from Nexperia USA Inc.

  • Maximum Reverse Voltage: 70V
  • Average Rectified Current: 70mA (DC)
  • Forward Voltage: 1V @ 15mA
  • Reverse Leakage Current: 10μA @ 70V
  • Capacitance: 2pF @ 0V and 1MHz
  • Package: SOD-323
  • Maximum Operating Temperature: 150°C
  • Applications: Discrete semiconductor applications

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259,970 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess