EN
  • EN
  • DE

1PS70SB45,115

Part No 1PS70SB45,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 120mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 40mA
Current - Reverse Leakage @ Vr 10μA @ 40V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1002471-1PS70SB45,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS70SB45,115 CAD Model

Description

The Nexperia USA Inc. 1002471-1PS70SB45,115 is a Schottky diode pair with a maximum reverse voltage of 40V and a maximum forward voltage of 1V @ 40mA.

  • Diode Configuration: 1 pair common cathode
  • Current Rating: 120mA
  • Package: SOT-323-3
  • Application: discrete semiconductor products
  • Operating Temperature Range: up to 150°C
  • Reverse Leakage Current: 10μA @ 40V
  • Packaging: reel - TR
  • Supply: sufficient

You May Also Be Interested in

Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess