EN
  • EN
  • DE

1PS302,115

Part No 1PS302,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 170MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 170mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 500nA @ 80V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1002465-1PS302,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS302,115 CAD Model

Description

The Nexperia 1PS302,115 is a standard diode designed for use in a range of different applications.

  • Maximum DC Reverse Voltage: 80V
  • Forward Voltage: 1.2V @ 100mA
  • Supply and Demand Status: balanced

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,790+ $0.0280 $50.1200
4,350+ $0.0230 $100.0500
6,730+ $0.0223 $150.0790
9,260+ $0.0216 $200.0160
11,965+ $0.0209 $250.0685
16,045+ $0.0187 $300.0415
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 1790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess