EN
  • EN
  • DE

1PS300,115

Part No 1PS300,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 170MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 170mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 500nA @ 80V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1002463-1PS300,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS300,115 CAD Model

Description

The Nexperia USA Inc. 1PS300,115 is a standard diode that features a maximum reverse voltage of 80 V and a forward voltage of 1.2 V at 100 mA.

  • Maximum Reverse Voltage: 80 V
  • Forward Voltage: 1.2 V @ 100 mA
  • Reverse Recovery Time: 4 ns
  • Status: Active
  • Supply and Demand Status: Sufficient
  • Popularity: Medium

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2,530+ $0.0198 $50.0940
6,135+ $0.0163 $100.0005
9,495+ $0.0158 $150.0210
13,075+ $0.0153 $200.0475
16,895+ $0.0148 $250.0460
22,560+ $0.0133 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,400 pieces
MOQ: 2530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess