EN
  • EN
  • DE

1N4736A,133

Part No 1N4736A,133
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.8V 1W DO41 / Zener Diode 6.8 V 1 W ±5% Through Hole DO-41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Nexperia USA Inc.
Package Cut Tape (CT),Tape & Box (TB)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Base Product Number 1N4736
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names 1727-1941-3,568-11760-3,568-11760-3-ND,568-11760-1-ND,2156-1N4736A,133-NEX,1727-1941-1,1N4736A,133-ND,568-11760-1,NEXNEX1N4736A,133,933931620133
Standard Package 5,000
Win Source Part Number 1035294-1N4736A,133
Ultra Librarian 3D Model Ultra Librarian 1N4736A,133 CAD Model

Description

The 1N4736A,133 is a zener diode that is part of the Discrete Semiconductor Products category.

  • Power Rating: 1 W
  • Zener Voltage: 6.8 V
  • Tolerance: ±5%
  • Maximum Impedance: 3.5 Ohms
  • Mounting: Through Hole
  • Temperature Range: -65°C ~ 200°C
  • Manufacturer: Nexperia USA Inc

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess