EN
  • EN
  • DE

ADG7421FBCPZ-RL7

Part No ADG7421FBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST X 2 15OHM 10LFCSP / 2 Circuit IC Switch 1:1 15Ohm 10-LFCSP (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Switch Circuit SPST
Number of Circuits 2
On-State Resistance (Max) 15Ohm
Channel-to-Channel Matching (ΔRon) 10mOhm (Typ)
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Voltage - Supply, Dual (V±) ±1.8V ~ 2.5V
Switch Time (Ton, Toff) (Max) 5.2µs, 180ns
-3db Bandwidth 580MHz
Charge Injection -45pC
Channel Capacitance (CS(off), CD(off)) 11pF, 11pF
Current - Leakage (IS(off)) (Max) 50pA
Crosstalk -68dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-WFDFN, CSP
Supplier Device Package 10-LFCSP (3x2)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354628-ADG7421FBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG7421FBCPZ-RL7 CAD Model

Description

ADG7421FBCPZ-RL7 by Analog Devices Inc.

The ADG7421FBCPZ-RL7 is a state-of-the-art dual single-pole/double-throw (SPDT) switch from Analog Devices Inc., known for its high-performance semiconductor products. This component is part of a series that is designed to operate with a single supply voltage range from 1.8 V to 5.5 V, making it highly versatile and suitable for a wide range of applications, including portable and battery-powered devices.

With its low on-resistance and on-resistance flatness, the ADG7421FBCPZ-RL7 is engineered for precision signal switching and routing. The low on-resistance ensures minimal signal distortion, while the flatness across the signal range provides consistent performance, which is critical in applications such as audio and video signal routing, data acquisition systems, and communication systems.

This switch also features a low power consumption, which is a crucial attribute for energy-sensitive designs. Its efficient power usage helps in extending battery life in portable applications, thereby enhancing the overall efficiency of the system it is integrated into. Additionally, the ADG7421FBCPZ-RL7 boasts fast switching times, which allow for quick signal changes and are essential for high-speed data streams and real-time applications.

One of the key benefits of this product is its robustness, with built-in ESD (Electrostatic Discharge) protection. This feature safeguards the switch against the damaging effects of ESD, thus ensuring a longer operational life and reliability. The ADG7421FBCPZ-RL7 is available in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. The LFCSP package also offers enhanced thermal performance and reduced parasitics compared to traditional packaging options.

The part number ADG7421FBCPZ-RL7 indicates that this product is offered in a reel and tape packaging, making it suitable for automated assembly processes, which is a benefit for manufacturers looking to streamline production and increase throughput.

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADG7421FBCPZ-RL7 is no exception. It is designed to meet the stringent requirements of the industrial, communication, healthcare, and consumer electronics markets. Integrating this switch into your design will ensure a high level of performance and reliability, backed by the expertise and support of Analog Devices.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3414 $50.0484
15+ $6.8442 $102.6630
23+ $6.6304 $152.4992
32+ $6.4165 $205.3280
41+ $6.2026 $254.3066
54+ $5.5610 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess