EN
  • EN
  • DE

NHD-3.12-25664UCB2

Part No NHD-3.12-25664UCB2
Manufacturer Newhaven
Catalog LCD, OLED, Graphic
Description GRAPHIC DISPLAY OLED BLUE 3.12\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Display Type OLED - Passive Matrix
Diagonal Screen Size 3.12" (79.25mm)
Viewing Area 82.00mm W x 22.00mm H
Backlight Without Backlight
Dot Pixels 256 x 64
Interface Parallel, 8-Bit, SPI
Controller Type SSD1322
Graphics Color Blue
Background Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565794-NHD-3.12-25664UCB2
Ultra Librarian 3D Model Ultra Librarian NHD-3.12-25664UCB2 CAD Model

Description

N

You May Also Be Interested in

Displaytech
Need more? Email Us
Newhaven
GRAPHIC DISPLAY OLED WHITE 3.12\
Need more? Email Us
Newhaven
GRAPHIC DISPLAY OLED RGB 1.3\
Need more? Email Us
Displaytech
GRAPHIC DISPLAY FSTN - -
Need more? Email Us
Kyocera International Inc. Electronic Components
GRAPHIC DISPLAY TFT RGB 4.3\
Need more? Email Us
Newhaven
GRAPHIC DISPLAY OLED YELLOW (BLA
Need more? Email Us
Elecrow
Need more? Email Us
Display Visions
GRAPHIC DISPLAY OLED YELLOW -
Need more? Email Us
Displaytech
GRAPHIC DISPLAY FSTN - -
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess