The 1N82AG is a temperature-compensated reference diode manufactured by New Jersey Semi-Conductor Products, Inc. These diodes are specifically designed to provide a stable reference voltage over a wide range of operating temperatures. This stability makes them crucial components in circuits requiring precise voltage regulation and measurement.
Applications
- Precision voltage regulators
- Calibration equipment
- Analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Instrumentation amplifiers
- Reference voltage circuits
- Power supplies
Features
- Temperature compensation: Provides stable reference voltage despite temperature fluctuations.
- Low dynamic impedance: Ensures minimal voltage variation with changes in current.
- High stability: Maintains consistent performance over long periods.
- Glass Passivated Junction: Offers reliability and ruggedness.
- Low noise: Contributes to overall circuit accuracy.
Benefits
- Improved accuracy: Enables precise voltage regulation and measurement.
- Stable performance: Ensures consistent operation across varying temperatures.
- Reduced noise: Minimizes unwanted signal interference in sensitive circuits.
- Increased reliability: Extends the lifespan of the application.
- Simplified design: Easier to integrate into circuits compared to complex temperature compensation techniques.
Additional Details
The 1N82AG typically operates with a forward current in the range of a few milliamperes. The exact voltage reference and temperature coefficient will vary based on the specific grade and operating conditions, and should be consulted within the manufacturer's datasheet. Its glass passivated junction enhances its durability and resistance to environmental factors. It is often used in series with other components to achieve desired voltage levels or temperature characteristics.