EN
  • EN
  • DE

NJW4184DL3-08A(TE1)

Part No NJW4184DL3-08A(TE1)
Manufacturer New Japan Radio
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1507+
Reference case TO252-5
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 755370-NJW4184DL3-08A(TE1)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJW4184DL3-08A(TE1) CAD Model

Description

The NJW4184DL3-08A(TE1) is a low dropout regulator (LDO) from New Japan Radio (NJR). This LDO is designed to provide a stable and regulated output voltage even when the input voltage is close to the output voltage. It is suitable for a wide range of applications where efficient power management and low noise are required.

Applications:

  • Portable Devices: Power management in smartphones, tablets, and other battery-powered devices.
  • Wireless Communication Devices: Powering RF circuits in wireless modules.
  • Audio Equipment: Providing a clean power supply for audio amplifiers and other audio circuits.
  • Sensor Power Supplies: Regulating the power supply for sensitive sensors.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage.
  • Overcurrent Protection: Protects the regulator and the load from damage due to overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Efficiency: Low dropout voltage and low quiescent current improve overall efficiency.
  • Extended Battery Life: Low quiescent current helps extend battery life in portable devices.
  • Reliable Performance: Overcurrent and thermal shutdown protection enhance reliability.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details:

The NJW4184DL3-08A(TE1) has a fixed output voltage of 0.8V. It can supply an output current of up to 300mA. The operating temperature range is -40°C to +85°C. It is available in a SOT-23 package. The device also features a shutdown pin for further power saving.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Altera
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
Need more? Email Us
Spansion
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Maxim Integrated
Need more? Email Us
Atmel
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,169 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess