EN
  • EN
  • DE

NJU77801F3

Part No NJU77801F3
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975937-NJU77801F3
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU77801F3 CAD Model

Description

The NJU77801F3 is a low noise operational amplifier manufactured by New Japan Radio (NJR). It is designed for applications that require high gain, low noise, and low distortion. The 'F3' likely indicates a specific package type or performance grade. This op-amp is suitable for use in audio amplifiers, sensor signal conditioning, and other precision analog circuits.

Applications

  • Audio preamplifiers
  • Microphone amplifiers
  • Sensor signal conditioning
  • Instrumentation amplifiers
  • Active filters

Features

  • Low noise
  • Low distortion
  • High gain
  • Wide bandwidth
  • Low input bias current
  • Single supply operation

Benefits

  • Improved signal-to-noise ratio
  • Accurate signal amplification
  • Versatile for various analog applications
  • Simplified power supply requirements

Additional Details

The NJU77801F3 operational amplifier features low noise, making it ideal for amplifying weak signals without adding significant noise. The low distortion ensures that the amplified signal is a faithful representation of the original signal. The high gain allows for large signal amplification. The wide bandwidth enables the amplifier to accurately amplify signals over a wide range of frequencies. The low input bias current minimizes the loading effect on the input signal source.

The NJU77801F3 can operate from a single power supply, simplifying power supply requirements. The New Japan Radio datasheet provides detailed information on the device's electrical characteristics, application circuits, and package dimensions. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The external components should be chosen to optimize the amplifier's performance for the specific application.

The NJU77801F3 is a reliable and versatile operational amplifier that can be used in a wide range of analog applications. Its low noise, low distortion, and high gain make it a popular choice for designers seeking high-performance amplification.

You May Also Be Interested in

Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess