EN
  • EN
  • DE

NJU7029V-TE1

Part No NJU7029V-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973832-NJU7029V-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJU7029V-TE1 CAD Model

Description

The NJU7029V-TE1 is a single supply, low noise, operational amplifier manufactured by New Japan Radio (NJR). It is designed for applications requiring high precision and low distortion, such as audio amplifiers, sensor signal conditioning, and instrumentation circuits. This amplifier features a wide operating voltage range and low input bias current.

Applications:

  • Audio Amplifiers: Pre-amplifiers, headphone amplifiers, and other audio signal processing circuits.
  • Sensor Signal Conditioning: Amplifying and filtering signals from sensors.
  • Instrumentation Amplifiers: Precision amplification in measurement instruments.
  • Active Filters: Implementing low-pass, high-pass, and band-pass filters.
  • Voltage Followers: Buffering signals to prevent loading effects.

Features:

  • Single Supply Operation: Operates from a single power supply voltage.
  • Low Noise: Minimizes noise interference in sensitive applications.
  • Low Input Bias Current: Reduces DC errors in precision circuits.
  • Wide Operating Voltage Range: Suitable for various power supply configurations.
  • High Open-Loop Gain: Provides high amplification for accurate signal processing.
  • Rail-to-Rail Output: Output voltage can swing close to the power supply rails.

Benefits:

  • Improved Audio Quality: Low noise and distortion enhance audio performance.
  • Accurate Signal Processing: Low input bias current minimizes DC errors.
  • Versatile Applications: Suitable for a wide range of analog signal processing applications.
  • Simplified Design: Single supply operation simplifies circuit design.
  • Enhanced System Performance: Improves the overall accuracy and reliability of electronic systems.

Additional Details:

The NJU7029V-TE1 operates over a specified temperature range and is available in a small surface-mount package. The input offset voltage, common-mode rejection ratio (CMRR), and power supply rejection ratio (PSRR) are important parameters detailed in the product datasheet. This operational amplifier is commonly used in applications requiring high precision and low noise, such as medical equipment and industrial instrumentation. It is designed to meet industry-standard safety and regulatory requirements.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess