The NJU6050 is a low-voltage operation 32.768kHz crystal oscillator IC manufactured by New Japan Radio (NJR). It's designed for real-time clock (RTC) applications, providing a stable and accurate timekeeping signal. Its low-voltage and low-current consumption make it suitable for battery-powered devices.
Applications:
- Real-time clocks (RTC)
- Battery-powered devices
- Microcontroller clock sources
- Wearable devices
- Consumer electronics
Features:
- Operating voltage: 1.5V to 5.5V
- Operating current: Low
- Oscillation frequency: 32.768kHz
- Built-in capacitor for crystal oscillation
- Output enable function
- Small package
Benefits:
- Accurate and stable timekeeping
- Low power consumption for extended battery life
- Easy integration with microcontrollers
- Compact size for space-constrained applications
Additional Details:
The NJU6050 is designed to provide a highly stable and accurate 32.768kHz clock signal for real-time clock applications. The built-in capacitor simplifies the design by eliminating the need for external components. The output enable function allows the oscillator to be turned on or off, reducing power consumption when not needed. The small package size makes it suitable for portable and wearable devices. It is commonly used in watches, clocks, and other timekeeping applications, as well as in systems that require accurate time synchronization.