EN
  • EN
  • DE

NJU26220F

Part No NJU26220F
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832619-NJU26220F
Ultra Librarian 3D Model Ultra Librarian NJU26220F CAD Model

Description

The NJU26220F is a sound processor LSI designed for various audio applications requiring high-quality sound processing and noise reduction, manufactured by New Japan Radio.

Applications:

  • Bluetooth hands-free car kits
  • Speakerphones
  • Voice recorders
  • Automotive infotainment systems
  • Security and surveillance systems

Features:

  • Noise reduction function
  • AEC (Acoustic Echo Canceller)
  • AGC (Automatic Gain Control)
  • Microphone amplifier
  • I2C control interface
  • Low power consumption
  • Compact package

Benefits:

  • Significantly reduces background noise for clear audio
  • Eliminates echo in hands-free communication
  • Maintains consistent audio levels automatically
  • Simplifies microphone integration
  • Easy control and configuration via I2C
  • Extends battery life in portable devices
  • Suitable for space-constrained applications

Additional Details:

The NJU26220F is a versatile sound processor that integrates multiple audio processing functions into a single LSI. It features advanced noise reduction technology to suppress unwanted background noise, ensuring clear and intelligible audio. The acoustic echo canceller (AEC) eliminates echo in hands-free communication, providing a natural and comfortable conversation experience. The automatic gain control (AGC) maintains consistent audio levels, preventing sudden changes in volume. It also includes a microphone amplifier, simplifying the integration of microphones into the system. The I2C control interface allows for easy configuration of the device's parameters. With its low power consumption, the NJU26220F is suitable for portable devices. The compact package makes it easy to integrate into space-constrained applications. The NJU26220F offers a comprehensive solution for enhancing audio quality in various applications.

The NJU26220F is designed to operate with a wide range of audio devices and systems. Its noise reduction capabilities are particularly useful in noisy environments, such as cars and public spaces. The acoustic echo canceller ensures clear communication even in situations where there is significant echo. The automatic gain control ensures that the audio level remains consistent, regardless of the input volume. The microphone amplifier provides sufficient gain for most microphones. The I2C control interface allows for precise control over the device's parameters, allowing users to optimize the audio quality for their specific needs. The low power consumption ensures that the device can operate for extended periods without draining the battery.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess