EN
  • EN
  • DE

NJM4558TE1

Part No NJM4558TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082260-NJM4558TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM4558TE1 CAD Model

Description

The NJM4558TE1 is a dual operational amplifier (op-amp) manufactured by New Japan Radio (NJR). It's a general-purpose, high-performance amplifier widely used in various electronic applications. Known for its stability and versatility, it's suitable for audio amplification, filtering, and signal conditioning.

Applications:

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and audio mixers.
  • Active Filters: Building low-pass, high-pass, band-pass, and band-stop filters.
  • Signal Conditioning: Preparing signals for analog-to-digital conversion (ADC) or further processing.
  • Voltage Followers: Buffering signals to prevent loading effects.
  • Oscillator Circuits: Generating sine waves and other waveforms.

Features:

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • High Gain: Provides significant amplification of input signals.
  • Wide Supply Voltage Range: Operates with a broad range of power supply voltages.
  • Internal Frequency Compensation: Ensures stable operation without external components.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Low Input Bias Current: Minimizes DC errors in high-impedance circuits.

Benefits:

  • Versatile: Suitable for a wide variety of applications due to its general-purpose design.
  • Stable Performance: Internal frequency compensation ensures stable operation.
  • Cost-Effective: Widely available and relatively inexpensive.
  • Simplified Design: Requires minimal external components.
  • Space Saving: Dual op-amps in a single package reduce board space.

Additional Details:

The NJM4558TE1 is typically available in a surface-mount package. The supply voltage range is commonly ±4V to ±18V. It has a low input bias current and a high open-loop gain. The slew rate is a critical parameter for high-frequency applications. The operating temperature range typically falls between -20°C to +75°C. Detailed electrical characteristics, such as input offset voltage, input bias current, and common-mode rejection ratio (CMRR), are available in the product datasheet provided by New Japan Radio.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess