EN
  • EN
  • DE

NJM4558MD-TE1

Part No NJM4558MD-TE1
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832604-NJM4558MD-TE1
Ultra Librarian 3D Model Ultra Librarian NJM4558MD-TE1 CAD Model

Description

The NJM4558MD-TE1 is a high-performance dual operational amplifier from New Japan Radio. This amplifier is designed for a wide range of audio and general-purpose applications, offering excellent gain, low noise, and low distortion characteristics.

Applications

  • Audio preamplifiers
  • Active filters
  • Line drivers and receivers
  • Voltage followers
  • Summing amplifiers
  • Oscillators
  • Professional audio equipment
  • Instrumentation amplifiers

Features

  • Dual Operational Amplifier: Contains two independent, high-gain operational amplifiers in a single package.
  • High Gain: Offers a high open-loop voltage gain, suitable for amplifying weak signals.
  • Low Noise: Exhibits low input noise voltage, ensuring clean signal amplification.
  • Low Distortion: Provides low total harmonic distortion (THD), maintaining signal integrity.
  • Wide Bandwidth: Features a wide bandwidth, enabling amplification of signals across a broad frequency range.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output shorts.
  • Input Offset Voltage: Low input offset voltage for accurate signal processing.
  • Operating Voltage: Wide operating voltage range.
  • Package: SMD (Surface Mount Device) package for compact PCB design (TE1 indicates tape and reel packaging).

Benefits

  • Improved Audio Quality: Low noise and distortion contribute to high-fidelity audio reproduction.
  • Versatile Application: Suitable for a wide array of applications due to its excellent electrical characteristics.
  • Space Saving: Dual op-amp in a single package reduces component count and board space.
  • Reliable Performance: Short-circuit protection and stable operation ensure reliable performance in demanding environments.
  • Ease of Use: Industry-standard pinout simplifies design and integration.

Additional Details

The NJM4558MD-TE1 is typically supplied in a surface-mount package, making it suitable for automated assembly processes. Its operating temperature range is typically from -20°C to +75°C, but this can vary depending on the specific manufacturer's datasheet. It is crucial to consult the official datasheet for precise specifications, application notes, and handling instructions. The device requires external compensation components for stable operation in some applications. The 'TE1' suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
485+ $0.1201 $58.2485
1,165+ $0.0993 $115.6845
1,810+ $0.0959 $173.5790
2,500+ $0.0924 $231.0000
3,210+ $0.0901 $289.2210
4,290+ $0.0809 $347.0610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 485 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess