EN
  • EN
  • DE

NJM2904MJ

Part No NJM2904MJ
Manufacturer New Japan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832589-NJM2904MJ
Ultra Librarian 3D Model Ultra Librarian NJM2904MJ CAD Model

Description

The NJM2904MJ is a dual operational amplifier manufactured by New Japan Radio (NJR). It is designed for general-purpose applications, offering stable performance and low power consumption. This amplifier is capable of operating with both single and dual power supplies, providing flexibility in circuit design.

Applications:

  • General-purpose amplification: Amplifies signals in various electronic circuits, including audio and instrumentation applications.
  • Active filters: Used in active filter designs to filter and shape signals.
  • Voltage comparators: Implemented in comparator circuits for voltage level detection.
  • Oscillators: Utilized in oscillator circuits for generating periodic waveforms.
  • Instrumentation amplifiers: Configured as instrumentation amplifiers for precision measurements.

Features:

  • Dual operational amplifier: Contains two independent operational amplifiers in a single package.
  • Single or dual supply operation: Can operate with either a single or dual power supply.
  • Low power consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • High open-loop gain: Provides high amplification for accurate signal reproduction.
  • Short-circuit protection: Protects the amplifier from damage due to output short circuits.
  • Internal frequency compensation: Ensures stable operation without the need for external components.

Benefits:

  • Space-saving design: Dual op-amp in a single package reduces component count and board space.
  • Versatile: Suitable for a wide range of applications due to its flexible operating characteristics.
  • Energy efficient: Low power consumption makes it ideal for portable devices.
  • Stable performance: Internal frequency compensation ensures consistent operation.
  • Simplified design: Reduces design complexity due to internal compensation.

Additional Details:

The NJM2904MJ typically comes in a surface-mount package. It is designed to operate over an industrial temperature range. Key electrical characteristics include input offset voltage, input bias current, and slew rate. Consult the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess