EN
  • EN
  • DE

NJM2888F21

Part No NJM2888F21
Manufacturer New Japan Radio
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1404+
Reference case SOT23-5
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 755355-NJM2888F21
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM2888F21 CAD Model

Description

The NJM2888F21 is a low dropout (LDO) voltage regulator manufactured by New Japan Radio. This regulator is engineered to provide a stable and regulated output voltage with minimal voltage difference between the input and output. Its primary benefit is its efficiency in maintaining a consistent voltage supply, even when the input voltage fluctuates or approaches the desired output level. The regulator's low quiescent current makes it ideal for battery-powered and energy-sensitive applications.

Applications

  • Portable Electronics: Smartphones, tablets, and wearables benefit from the LDO's ability to extend battery life due to its low quiescent current.
  • Microcontroller Power: Provides stable and clean power to microcontrollers, ensuring reliable performance in embedded systems.
  • IoT Devices: Powers sensors, communication modules, and processing units in various Internet of Things (IoT) applications.
  • Audio Equipment: Regulates voltage in audio amplifiers and signal processing circuits for improved sound quality and stability.
  • Wireless Communication: Powers RF transceivers and modules in wireless devices, ensuring consistent performance.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small input-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption, prolonging battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and the load from damage caused by excessive current.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe level, preventing thermal damage.
  • Stable with Ceramic Capacitors: Ensures stability with ceramic capacitors, reducing the need for larger, more expensive capacitors.

Benefits

  • Extended Battery Life: Low quiescent current significantly improves battery life in portable devices.
  • Improved System Stability: Provides a stable and regulated voltage supply, ensuring reliable system operation.
  • Simplified Design: Stable operation with ceramic capacitors simplifies circuit design and reduces component costs.
  • Enhanced Protection: Overcurrent and thermal shutdown features protect the regulator and the load from damage.
  • Efficient Power Conversion: Low dropout voltage maximizes power conversion efficiency, reducing power loss.

Additional Details

The NJM2888F21 is typically available in a small surface-mount package, making it suitable for compact electronic devices. The output voltage is fixed, and the specific voltage is usually indicated in the part number. The device is designed for stable operation across a wide temperature range. For specific electrical characteristics, thermal performance details, and recommended operating conditions, refer to the official datasheet.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess