The NJM2746M is a single supply dual operational amplifier from New Japan Radio (NJR). It's designed for low-voltage, low-power applications and provides stable performance over a wide range of operating conditions.
Applications:
- Portable audio devices
- Battery-powered equipment
- Sensor amplifiers
- Active filters
- Headphone amplifiers
Features:
- Dual Operational Amplifier: Contains two independent op-amps in a single package.
- Single Supply Operation: Operates from a single power supply voltage (typically +3V to +12V).
- Low Supply Current: Low power consumption for battery-powered applications.
- Low Input Offset Voltage: Minimizes DC errors in amplifier circuits.
- High Open-Loop Gain: Provides high amplification for various signal conditioning applications.
- Wide Operating Temperature Range: Suitable for use in diverse environments.
- Package: DMP8
Benefits:
- Low Power Consumption: Extends battery life in portable devices.
- Stable Performance: Reliable operation over a wide temperature range.
- Versatile: Suitable for a variety of amplifier and signal conditioning applications.
- Space-Saving: Dual op-amp in a single package saves board space.
- Cost-Effective: Offers a cost-effective solution for dual op-amp applications.
Technical Specifications:
The NJM2746M operational amplifier is designed with internal phase compensation for stable operation in a wide range of feedback configurations. The input common-mode voltage range typically extends to the negative supply rail, allowing for ground-sensing applications. The output voltage swing is rail-to-rail, maximizing dynamic range. The amplifier is designed to minimize noise and distortion. It is typically used in signal conditioning circuits. The DMP8 package is designed for surface mounting, allowing for high-density packaging on printed circuit boards. Refer to the datasheet for detailed electrical characteristics, application circuits, and performance graphs.
The typical supply voltage is 5V, though it can operate from 3V to 12V. The input bias current is very low. The operating temperature range is usually -40°C to +85°C. The device is Pb-free and RoHS compliant. Detailed specifications, including slew rate and gain-bandwidth product, can be found in the official datasheet.